Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from 4.5 V to 5.5 V with a maximum propagation delay of 10.5 ns at 5 V and TTL-voltage-compatib
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT534PW | SN74ACT534PW-ND | SN74ACT534PW | SN74ACT534PW | SN74ACT534PW |
| Product Name | SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 12.5 ns | 11.5 ns | |||
| fMAX | 90 MHz | 100 MHz |