Texas Instruments SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS534ANSR

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP (NS) package, characterized for operation from 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V, a maximum clock frequency of 35 MHz, and output current capabilities of up to 24 mA sink and 2.6 mA source.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP (NS) package, characterized for operation from 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V, a maximum clock frequency of 35 MHz, and output current capabilities of up to 24 mA sink and 2.6 mA source.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS534ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS534ANSR
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS534ANSR
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-29124-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29124-2-ND
Flip Flops 296-29124-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS534ANSR
896463-SN74ALS534ANSR
Logic - Logic - Flip Flops - SN74ALS534ANSR 896463-SN74ALS534ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896463-SN74ALS534ANS R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: 20-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALS534 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS534ANSRE4, -SN74ALS534ANSRE4-ND R, SN74ALS534ANSR-ND, -SN74ALS534ANSR-NDR, SN74ALS534ANSRE4-ND, SN74ALS534ANSRG4-ND, -296-29124-1-ND, -SN74ALS534ANSRG4, -SN74ALS534ANSRE4, 296-29124-6, 296-29124-2, 296-29124-1, -SN74ALS534ANSRG4-ND R, SN74ALS534ANSRG4

Manufacturer: Texas Instruments
Win Source Part Number: 896463-SN74ALS534ANSR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALS534
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALS534ANSRE4, -SN74ALS534ANSRE4-NDR, SN74ALS534ANSR-ND, -SN74ALS534ANSR-NDR, SN74ALS534ANSRE4-ND, SN74ALS534ANSRG4-ND, -296-29124-1-ND, -SN74ALS534ANSRG4, -SN74ALS534ANSRE4, 296-29124-6, 296-29124-2, 296-29124-1, -SN74ALS534ANSRG4-NDR, SN74ALS534ANSRG4

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS534ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS534ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS534ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Logic - Flip Flops - SN74ALS534ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS534ANSR
Logic - Flip Flops SN74ALS534ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74ALS534ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS534ANSR
Flip Flops SN74ALS534ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS534ANSR 296-29124-2-ND 896463-SN74ALS534ANSR SN74ALS534ANSR SN74ALS534ANSR SN74ALS534ANSR
Product Name SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS534ANSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 16 ns 16 ns
fMAX 75 MHz 35 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers