Dual 4-bit D-type edge-triggered flip-flops with 3-state outputs, designed for bus driving applications, in a 24-pin standard plastic DIP package. The device operates from 0°C to 70°C, with a maximum clock frequency of 125 MHz, propagation delay from clock to output of 3 ns to 8.5 ns for low-to-high transitions and 4 ns to 10.5 ns for high-to-low transitions, and a supply voltage range of 4.5 V to 5.5 V.
Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-PDIP 0 to 70
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 065307-SN74AS874NT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 133mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 4BIT 24DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS874NT | 296-6381-5-ND | 065307-SN74AS874NT | SN74AS874NT | SN74AS874NT |
| Product Name | SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops | Flip Flops | Logic - Logic - Flip Flops - SN74AS874NT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 10.5 ns | 10.5 ns | 10.5 ns | ||
| fMAX | 125 MHz | 125 MHz | |||
| Operating Current | 160 mA |