Quadruple D-Type Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 029806-SN74ALS175NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 14mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Quadruple D-Type Positive-Edge-Trigge
IC FF D-TYPE SNGL 4BIT 16SO
IC FF D-TYPE SNGL 4BIT 16SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS175NSR | 296-28492-2-ND | 029806-SN74ALS175NSR | SN74ALS175NSR | 815-SN74ALS175NSR | SN74ALS175NSR | SN74ALS175NSR |
| Product Name | SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74ALS175NSR | Flip Flops | Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SO 0 to 70 | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | 17 ns | |||
| fMAX | 70 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Operating Current | 14 mA |