Quadruple D-type positive-edge-trigge
Quadruple D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 765248-SN74AS175BD
Series: 74AS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 34mA
Family Name: SN74AS175
Categories: Integrated Circuits (ICs)
Clock Frequency: 100MHz
Alternative Parts (Cross-Reference): SN74AS175BNE4; SN74AS175BN; SN74AS175BNSE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS175BD | 765248-SN74AS175BD | 296-33797-5-ND | SN74AS175BD | SN74AS175BD |
| Product Name | SN74AS175B Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74AS175BD | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 10 ns | 10 ns | 10 ns | ||
| fMAX | 125 MHz | 100 MHz | |||
| Operating Current | 34 mA |