Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 029711-SN74ACT74NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE DUAL 1BIT 14SO
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flops Dual Pos Edge Trig
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT74NSR | 029711-SN74ACT74NSR | SN74ACT74NSR | 296-13131-2-ND | SN74ACT74NSR | SN74ACT74NSR | 815-SN74ACT74NSR | SN74ACT74NSR |
| Product Name | SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74ACT74NSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops Dual Pos Edge Trig | Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 13 ns | 11 ns | 11 ns | 11 ns | ||||
| fMAX | 90 MHz | 210 MHz | 210 MHz | 210 MHz |