Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16374KR

Description
Win Source Part Number: 1258597-SN74ALVTH163 74KR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVTH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6310-1,296-6310 -2R,2156-SN74ALVTH16 374KR-TITR,296-6310- 6R,296-6310-1,-296-6 310-1,296-6310-2,-SN 74ALVTH16374KRR,2156 -SN74ALVTH16374KR,29 6-6310-6,296-6310-1R ,TEXTISSN74ALVTH1637 4KR Base Product Number: SN74ALVTH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258597-SN74ALVTH163 74KR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVTH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6310-1,296-6310 -2R,2156-SN74ALVTH16 374KR-TITR,296-6310- 6R,296-6310-1,-296-6 310-1,296-6310-2,-SN 74ALVTH16374KRR,2156 -SN74ALVTH16374KR,29 6-6310-6,296-6310-1R ,TEXTISSN74ALVTH1637 4KR Base Product Number: SN74ALVTH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258597-SN74ALVTH16374KR
Integrated Circuits (ICs) - Logic - Flip Flops 1258597-SN74ALVTH16374KR
Win Source Part Number: 1258597-SN74ALVTH163 74KR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVTH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6310-1,296-6310 -2R,2156-SN74ALVTH16 374KR-TITR,296-6310- 6R,296-6310-1,-296-6 310-1,296-6310-2,-SN 74ALVTH16374KRR,2156 -SN74ALVTH16374KR,29 6-6310-6,296-6310-1R ,TEXTISSN74ALVTH1637 4KR Base Product Number: SN74ALVTH Product Status: Obsolete

Win Source Part Number: 1258597-SN74ALVTH16374KR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVTH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 24mA; 32mA, 64mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-6310-1,296-6310-2R,2156-SN74ALVTH16374KR-TITR,296-6310-6R,296-6310-1,-296-6310-1,296-6310-2,-SN74ALVTH16374KRR,2156-SN74ALVTH16374KR,296-6310-6,296-6310-1R,TEXTISSN74ALVTH16374KR
Base Product Number: SN74ALVTH
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 296-6310-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6310-2-ND
Flip Flops 296-6310-2-ND
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
Flip Flops - SN74ALVTH16374KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now
Logic - Flip Flops - SN74ALVTH16374KR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16374KR
Logic - Flip Flops SN74ALVTH16374KR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16374KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16374KR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16374KR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258597-SN74ALVTH16374KR 296-6310-2-ND SN74ALVTH16374KR SN74ALVTH16374KR SN74ALVTH16374KR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Propagation Delay 3.2 ns 3.2 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 568-8954-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers