Texas Instruments SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74AVC16374ZQLR

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74AVC16374ZQLR - Texas Instruments
Dallas, TX, United States
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74AVC16374ZQLR
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74AVC16374ZQLR
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258523-SN74AVC16374ZQLR
Integrated Circuits (ICs) - Logic - Flip Flops 1258523-SN74AVC16374ZQLR
Win Source Part Number: 1258523-SN74AVC16374 ZQLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AVC Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVC16374ZQLR,-SN 74AVC16374ZQLRR,-296 -23246-1R,TEXTISSN74 AVC16374ZQLR,2156-SN 74AVC16374ZQLR,296-2 3246-6R,296-23246-1, 296-23246-2,296-2324 6-2R,296-23246-1R,-2 96-23246-1,296-23246 -6 Base Product Number: SN74AVC1 Product Status: Obsolete

Win Source Part Number: 1258523-SN74AVC16374ZQLR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AVC
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AVC16374ZQLR,-SN74AVC16374ZQLRR,-296-23246-1R,TEXTISSN74AVC16374ZQLR,2156-SN74AVC16374ZQLR,296-23246-6R,296-23246-1,296-23246-2,296-23246-2R,296-23246-1R,-296-23246-1,296-23246-6
Base Product Number: SN74AVC1
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 296-23246-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23246-2-ND
Flip Flops 296-23246-2-ND
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
Flip Flops - SN74AVC16374ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
Logic - Flip Flops - SN74AVC16374ZQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AVC16374ZQLR
Logic - Flip Flops SN74AVC16374ZQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AVC16374ZQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AVC16374ZQLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AVC16374ZQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AVC16374ZQLR 1258523-SN74AVC16374ZQLR 296-23246-2-ND SN74AVC16374ZQLR SN74AVC16374ZQLR SN74AVC16374ZQLR
Product Name SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 1.4V ~ 3.6V 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.4 ns 3.3 ns 3.3 ns
fMAX 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F175DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details