The SN74AS74AD is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1253999-SN74AS74AD
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 105MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS74
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 16mA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
IC FF D-TYPE DUAL 1BIT 14SOIC
TEXAS INSTRUMENTS SN74AS74AD Flip-Flop, with Clear and Preset,Complementary
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS74AD | 1253999-SN74AS74AD | 296-6370-5-ND | SN74AS74AD | SN74AS74AD | 815-SN74AS74AD | SN74AS74AD | SN74AS74AD |
| Product Name | SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - SN74AS74AD | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | TEXAS INSTRUMENTS SN74AS74AD Flip-Flop, with Clear and Preset,Complementary Output, Positive Edge, D, 8 ns, 134 MHz, 20 mA, SOIC | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | ||||
| fMAX | 125 MHz | 105 MHz | 105 MHz | 105 MHz |