Vishay Precision Group Fixed Inductors IHLP8787MZER820M5A

Description
82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER820M5ATR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER820M5ACT-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER820M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 82uH 10.2A Inductor and Choke - 71-IHLP8787MZER820M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82uH 10.2A Inductor and Choke
71-IHLP8787MZER820M5A
SMD 82uH 10.2A Inductor and Choke 71-IHLP8787MZER820M5A
SMD Power Inductor 82uH 10.2A Shielded Wirewound 20% Product overview: IHLP8787MZER820M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 10.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 10.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER820M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 82uH 10.2A Shielded Wirewound 20% Product overview: IHLP8787MZER820M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 10.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 10.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER820M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 82 H, 20%, Shielded, 0.0342 Ohm, 10.2 A Rohs Compliant Vishay - 52X6081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 82 H, 20%, Shielded, 0.0342 Ohm, 10.2 A Rohs Compliant Vishay
52X6081
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 82 H, 20%, Shielded, 0.0342 Ohm, 10.2 A Rohs Compliant Vishay 52X6081
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 82 H, 20%, Shielded, 0.0342 ohm, 10.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 82 H, 20%, Shielded, 0.0342 ohm, 10.2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER820M5ATR-ND 71-IHLP8787MZER820M5A 52X6081
Product Name Fixed Inductors SMD 82uH 10.2A Inductor and Choke Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 82 H, 20%, Shielded, 0.0342 Ohm, 10.2 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0342 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225205R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details