Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ2R2L

Description
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ2R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ2R2L-ND
Fixed Inductors IHSM4825PJ2R2L-ND
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard

2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max - IHSM4825PJ2R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max
IHSM4825PJ2R2L
INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max IHSM4825PJ2R2L
INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ2R2L-ND IHSM4825PJ2R2L
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 5.7A SMD 2.2¦H 5.7A 2.9A - Ferrite Core ¦15% Unshielded 29 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers