Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE221L

Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE221L-ND
Fixed Inductors IHSM4825RE221L-ND
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM4825RE221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM4825RE221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM4825RE221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHSM4825RE221L
746190-IHSM4825RE221L
Fixed Inductors - IHSM4825RE221L 746190-IHSM4825RE221L
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746190-IHSM4825RE221 L Series: IHSM-4825 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 460mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 320mA Test Frequency: 1kHz Size: 0.540" L x 0.250" W (13.72mm x 6.35mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.58 Ohm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.225" (5.72mm) Alternative Parts (Cross-Reference): 4922-29H; 4922R-29J; 4922R-29H; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 746190-IHSM4825RE221L
Series: IHSM-4825
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 460mA
Shielding: Unshielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 320mA
Test Frequency: 1kHz
Size: 0.540" L x 0.250" W (13.72mm x 6.35mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.58 Ohm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.225" (5.72mm)
Alternative Parts (Cross-Reference): 4922-29H; 4922R-29J; 4922R-29H;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 220uH 0.46A Inductor and Choke - 71-IHSM4825RE221L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH 0.46A Inductor and Choke
71-IHSM4825RE221L
SMD 220uH 0.46A Inductor and Choke 71-IHSM4825RE221L
SMD Power Inductor 220uH 15% Ferrite 4825 0.46A Product overview: IHSM4825RE221L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.46A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825RE221L can be used for catalog matching and distributor lookup.

SMD Power Inductor 220uH 15% Ferrite 4825 0.46A Product overview: IHSM4825RE221L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.46A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825RE221L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825RE221L-ND IHSM4825RE221L 746190-IHSM4825RE221L 71-IHSM4825RE221L
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max Fixed Inductors - IHSM4825RE221L SMD 220uH 0.46A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers