INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832PJ272L | IHSM5832PJ272L-ND |
| Product Name | INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 2700 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 200 milliamps | 130 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |