Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER272L

Description
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1068-2-ND
Fixed Inductors 541-1068-2-ND
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard

2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - IHSM5832ER272L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max
IHSM5832ER272L
INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max IHSM5832ER272L
INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1068-2-ND IHSM5832ER272L
Product Name Fixed Inductors INDUCTOR POWER 2700UH .20A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers