Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER100K

Description
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER100K-ND
Fixed Inductors IHSM4825ER100K-ND
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard

10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max - IHSM4825ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max
IHSM4825ER100K
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max IHSM4825ER100K
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER100K-ND IHSM4825ER100K
Product Name Fixed Inductors INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details