Vishay Precision Group Fixed Inductors IHSM4825PJ471L

Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ471L-ND
Fixed Inductors IHSM4825PJ471L-ND
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - IHSM4825PJ471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max
IHSM4825PJ471L
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max IHSM4825PJ471L
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 470Uh, 240Ma, Smd; Inductance Vishay - 45C2631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 240Ma, Smd; Inductance Vishay
45C2631
Inductor, Shielded, 470Uh, 240Ma, Smd; Inductance Vishay 45C2631
INDUCTOR, SHIELDED, 470UH, 240MA, SMD; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):240mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:3.36ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 470UH, 240MA, SMD; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):240mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:3.36ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ471L-ND IHSM4825PJ471L 45C2631
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max Inductor, Shielded, 470Uh, 240Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers