Vishay Precision Group Fixed Inductors IHSM4825PJ680L

Description
68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ680L-ND
Fixed Inductors IHSM4825PJ680L-ND
68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard

68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - IHSM4825PJ680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max
IHSM4825PJ680L
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max IHSM4825PJ680L
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 68Uh, 620Ma, Smd; Inductance Vishay - 45C2636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 620Ma, Smd; Inductance Vishay
45C2636
Inductor, Shielded, 68Uh, 620Ma, Smd; Inductance Vishay 45C2636
INDUCTOR, SHIELDED, 68UH, 620MA, SMD; Inductance:68µH; RMS Current (Irms):870mA; Inductor Construction:Shielde d; Saturation Current (Isat):620mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.446ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 68UH, 620MA, SMD; Inductance:68µH; RMS Current (Irms):870mA; Inductor Construction:Shielded; Saturation Current (Isat):620mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.446ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ680L-ND IHSM4825PJ680L 45C2636
Product Name Fixed Inductors INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max Inductor, Shielded, 68Uh, 620Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details