Vishay Precision Group Fixed Inductors IHSM4825PJ151L

Description
150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ151L-ND
Fixed Inductors IHSM4825PJ151L-ND
150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - IHSM4825PJ151L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max
IHSM4825PJ151L
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max IHSM4825PJ151L
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay - 45C2615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay
45C2615
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay 45C2615
INDUCTOR, SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.998ohm; Product Length:13.72mm RoHS Compliant: No

INDUCTOR, SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.998ohm; Product Length:13.72mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ151L-ND IHSM4825PJ151L 45C2615
Product Name Fixed Inductors INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details