Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ391L

Description
390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ391L-ND
Fixed Inductors IHSM5832PJ391L-ND
390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard

390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max - IHSM5832PJ391L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max
IHSM5832PJ391L
INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max IHSM5832PJ391L
INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ391L-ND IHSM5832PJ391L
Product Name Fixed Inductors INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details