Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE331L

Description
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE331L-ND
Fixed Inductors IHSM3825RE331L-ND
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - IHSM3825RE331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max
IHSM3825RE331L
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max IHSM3825RE331L
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE331L-ND IHSM3825RE331L
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1712-3627453226102KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details