INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard
INDUCTOR, SHIELDED, 33UH, 880MA, SMD; Inductance:33µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825EB330L | IHSM4825EB330L-ND | 53K4945 |
| Product Name | INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max | Fixed Inductors | Inductor, Shielded, 33Uh, 880Ma, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 33 microH | 33 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.2220 ohms | 0.2220 ohms | 0.2220 ohms |
| Rated DC Current | 880 milliamps | 880 milliamps | 1300 milliamps |