Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM5832PJ8R2L

Description
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM5832PJ8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM5832PJ8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM5832PJ8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ8R2L-ND
Fixed Inductors IHSM5832PJ8R2L-ND
8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ8R2L IHSM5832PJ8R2L-ND
Product Name INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details