Vishay Precision Group Fixed Inductors IHLP8787MZER220M5A

Description
22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 22 H, 20%, Shielded, 0.0108 Ohm, 17.5 A Rohs Compliant Vishay - 52X6074 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 22 H, 20%, Shielded, 0.0108 Ohm, 17.5 A Rohs Compliant Vishay
52X6074
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 22 H, 20%, Shielded, 0.0108 Ohm, 17.5 A Rohs Compliant Vishay 52X6074
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 22 H, 20%, Shielded, 0.0108 ohm, 17.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 22 H, 20%, Shielded, 0.0108 ohm, 17.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER220M5ATR-ND 52X6074
Product Name Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 22 H, 20%, Shielded, 0.0108 Ohm, 17.5 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details