Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZER3R3M5A

Description
3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 36A 3.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 36A Rohs Compliant Vishay - 60AJ3866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 36A Rohs Compliant Vishay
60AJ3866
Inductor, 3.3Uh, Shielded, 36A Rohs Compliant Vishay 60AJ3866
INDUCTOR, 3.3UH, SHIELDED, 36A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 36A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZER3R3M5ACT-ND 60AJ3866
Product Name Fixed Inductors Inductor, 3.3Uh, Shielded, 36A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers