FIXED IND 3.3UH 49A 1.77MOHM SMD Product overview: IHLP8787MZER3R3M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 49A, 1.77MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 49A, 1.77MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER3R3M5
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP8787MZER3R3M51 | 541-IHLP8787MZER3R3M51TR-ND |
| Product Name | SMD 3.3UH 49A 1.77MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Molded | |
| Core Material | Composite | |
| Inductance Range | 3.3 microH |