Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER220L

Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1559-2-ND
Fixed Inductors 541-1559-2-ND
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM5832ER220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM5832ER220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM5832ER220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1559-2-ND IHSM5832ER220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details