Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ180K

Description
18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ180K-ND
Fixed Inductors IHSM3825PJ180K-ND
18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard

18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max - IHSM3825PJ180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max
IHSM3825PJ180K
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max IHSM3825PJ180K
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ180K-ND IHSM3825PJ180K
Product Name Fixed Inductors INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦10% Unshielded 306 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details