Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ181L

Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ181L-ND
Fixed Inductors IHSM4825PJ181L-ND
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - IHSM4825PJ181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max
IHSM4825PJ181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max IHSM4825PJ181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ181L-ND IHSM4825PJ181L
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details