Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ121L

Description
120µH Unshielded Inductor 450mA 2.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Inductor 450mA 2.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ121L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ121L-ND
Fixed Inductors IHSM3825PJ121L-ND
120µH Unshielded Inductor 450mA 2.18Ohm Max Nonstandard

120µH Unshielded Inductor 450mA 2.18Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max - IHSM3825PJ121L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max
IHSM3825PJ121L
INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max IHSM3825PJ121L
INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ121L-ND IHSM3825PJ121L
Product Name Fixed Inductors INDUCTOR POWER 120UH 0.45A SMD 120¦H 450mA 400mA - Ferrite Core ¦15% Unshielded 2.18 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details