Vishay Intertechnology, Inc. INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max IHSM4825RE1R0K

Description
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max - IHSM4825RE1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max
IHSM4825RE1R0K
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max IHSM4825RE1R0K
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE1R0K-ND
Fixed Inductors IHSM4825RE1R0K-ND
1µH Unshielded Inductor 8.6A 13mOhm Max Nonstandard

1µH Unshielded Inductor 8.6A 13mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE1R0K IHSM4825RE1R0K-ND
Product Name INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 4.1A - Ferrite Core ¦10% Unshielded 13 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0130 ohms 0.0130 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details