Vishay Intertechnology, Inc. INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM5832RF270L

Description
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - IHSM5832RF270L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max
IHSM5832RF270L
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM5832RF270L
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF270L-ND
Fixed Inductors IHSM5832RF270L-ND
27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard

27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF270L IHSM5832RF270L-ND
Product Name INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1400 ohms 0.1400 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details