INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832RF391L | IHSM5832RF391L-ND |
| Product Name | INDUCTOR POWER 390UH 0.54A SMD 390¦H 540mA 340mA - Ferrite Core ¦15% Unshielded 1.89 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 390 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 540 milliamps | 340 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |