Vishay Precision Group Fixed Inductors IHSM4825EB100L

Description
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB100L-ND
Fixed Inductors IHSM4825EB100L-ND
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard

10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max - IHSM4825EB100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max
IHSM4825EB100L
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max IHSM4825EB100L
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 10Uh, 1.4A, Smd; Inductance Vishay - 53K4928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.4A, Smd; Inductance Vishay
53K4928
Inductor, Shielded, 10Uh, 1.4A, Smd; Inductance Vishay 53K4928
INDUCTOR, SHIELDED, 10UH, 1.4A, SMD; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:IHSM-4825 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.4A, SMD; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:IHSM-4825 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB100L-ND IHSM4825EB100L 53K4928
Product Name Fixed Inductors INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max Inductor, Shielded, 10Uh, 1.4A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers