INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA 200mA - Ferrite Core ¦15% Unshielded 4.31 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
680µH Unshielded Inductor 280mA 4.31Ohm Max Nonstandard
INDUCTOR, SHIELDED, 680UH, 200MA, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825EB681L | IHSM4825EB681L-ND | 53K4957 |
| Product Name | INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA 200mA - Ferrite Core ¦15% Unshielded 4.31 Ohm Max | Fixed Inductors | Inductor, Shielded, 680Uh, 200Ma, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 680 microH | 680 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | |
| Rated DC Current | 280 milliamps | 200 milliamps | 280 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |