Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZER1R0M5A

Description
1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

1µH Shielded Molded Inductor 55A 1.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 55A Rohs Compliant Vishay - 60AJ3860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 55A Rohs Compliant Vishay
60AJ3860
Inductor, 1Uh, Shielded, 55A Rohs Compliant Vishay 60AJ3860
INDUCTOR, 1UH, SHIELDED, 55A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 55A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZER1R0M5ACT-ND 60AJ3860
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 55A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details