100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard
INDUCTOR POWER 100UH 0.48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM3825RE101L-ND | IHSM3825RE101L |
| Product Name | Fixed Inductors | INDUCTOR POWER 100UH 0.48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |