Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE3R3L

Description
3.3µH Unshielded Inductor 4.6A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 4.6A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE3R3L-ND
Fixed Inductors IHSM4825RE3R3L-ND
3.3µH Unshielded Inductor 4.6A 38mOhm Max Nonstandard

3.3µH Unshielded Inductor 4.6A 38mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max - IHSM4825RE3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max
IHSM4825RE3R3L
INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max IHSM4825RE3R3L
INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE3R3L-ND IHSM4825RE3R3L
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 4.6A SMD 3.3¦H 4.6A 2.4A - Ferrite Core ¦15% Unshielded 38 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details