Vishay Intertechnology, Inc. Fixed Inductors IHSM3825EB3R3L

Description
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825EB3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB3R3L-ND
Fixed Inductors IHSM3825EB3R3L-ND
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - IHSM3825EB3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max
IHSM3825EB3R3L
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max IHSM3825EB3R3L
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825EB3R3L-ND IHSM3825EB3R3L
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data