INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832ER2R7L | IHSM5832ER2R7L-ND |
| Product Name | INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 2.7 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0170 ohms | 0.0170 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |