Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP8787MZER3R3M5A

Description
Win Source Part Number: 1024140-IHLP8787MZER 3R3M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 12.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.77mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 49 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER3R3M 5ATR,541-IHLP8787MZE R3R3M5ADKR,IHLP8787M ZER3R3M5A-ND,541-IHL P8787MZER3R3M5ACT Current - Saturation (Isat): 41A
Request a Quote Datasheet
Description
Win Source Part Number: 1024140-IHLP8787MZER 3R3M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 12.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.77mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 49 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER3R3M 5ATR,541-IHLP8787MZE R3R3M5ADKR,IHLP8787M ZER3R3M5A-ND,541-IHL P8787MZER3R3M5ACT Current - Saturation (Isat): 41A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1024140-IHLP8787MZER3R3M5A
Inductors, Coils, Chokes - Fixed Inductors 1024140-IHLP8787MZER3R3M5A
Win Source Part Number: 1024140-IHLP8787MZER 3R3M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 12.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.77mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 49 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER3R3M 5ATR,541-IHLP8787MZE R3R3M5ADKR,IHLP8787M ZER3R3M5A-ND,541-IHL P8787MZER3R3M5ACT Current - Saturation (Isat): 41A

Win Source Part Number: 1024140-IHLP8787MZER3R3M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 12.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.77mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 49 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP8787MZER3R3M5ATR,541-IHLP8787MZER3R3M5ADKR,IHLP8787MZER3R3M5A-ND,541-IHLP8787MZER3R3M5ACT
Current - Saturation (Isat): 41A

Buy Now Datasheet
SMD 3.3uH 49A Inductor and Choke - 71-IHLP8787MZER3R3M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 49A Inductor and Choke
71-IHLP8787MZER3R3M5A
SMD 3.3uH 49A Inductor and Choke 71-IHLP8787MZER3R3M5A
SMD Power Inductor 3.3uH 49A Shielded Wirewound 1.77mR DCR Product overview: IHLP8787MZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER3R3M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 3.3uH 49A Shielded Wirewound 1.77mR DCR Product overview: IHLP8787MZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER3R3M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP8787MZER3R3M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP8787MZER3R3M5A
Fixed Inductors IHLP8787MZER3R3M5A
FIXED IND 3.3UH 49A 1.77MOHM SMD

FIXED IND 3.3UH 49A 1.77MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 3.3 H, 20%, Shielded, 1770 Ohm, 49 A Rohs Compliant Vishay - 52X6075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 3.3 H, 20%, Shielded, 1770 Ohm, 49 A Rohs Compliant Vishay
52X6075
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 3.3 H, 20%, Shielded, 1770 Ohm, 49 A Rohs Compliant Vishay 52X6075
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 3.3 H, 20%, Shielded, 1770 ohm, 49 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 3.3 H, 20%, Shielded, 1770 ohm, 49 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1024140-IHLP8787MZER3R3M5A 71-IHLP8787MZER3R3M5A 541-IHLP8787MZER3R3M5ADKR-ND IHLP8787MZER3R3M5A 52X6075
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3uH 49A Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 3.3 H, 20%, Shielded, 1770 Ohm, 49 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details