Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ2R7L

Description
2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ2R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ2R7L-ND
Fixed Inductors IHSM5832PJ2R7L-ND
2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard

2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM5832PJ2R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM5832PJ2R7L
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM5832PJ2R7L
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ2R7L-ND IHSM5832PJ2R7L
Product Name Fixed Inductors INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details