Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE3R3K

Description
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE3R3K-ND
Fixed Inductors IHSM3825RE3R3K-ND
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max - IHSM3825RE3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max
IHSM3825RE3R3K
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max IHSM3825RE3R3K
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE3R3K-ND IHSM3825RE3R3K
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦10% Unshielded 45 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details