Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE220L

Description
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE220L-ND
Fixed Inductors IHSM3825RE220L-ND
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard

22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - IHSM3825RE220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max
IHSM3825RE220L
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max IHSM3825RE220L
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE220L-ND IHSM3825RE220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details