Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ151L

Description
150µH Unshielded Inductor 820mA 609mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 820mA 609mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ151L-ND
Fixed Inductors IHSM5832PJ151L-ND
150µH Unshielded Inductor 820mA 609mOhm Max Nonstandard

150µH Unshielded Inductor 820mA 609mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHSM5832PJ151L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details