INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦10% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825PJ6R8K | IHSM3825PJ6R8K-ND |
| Product Name | INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦10% Unshielded 101 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 6.8 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.1010 ohms | 0.1010 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |