Vishay Intertechnology, Inc. Fixed Inductors IHSM3825EB150L

Description
15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825EB150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB150L-ND
Fixed Inductors IHSM3825EB150L-ND
15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard

15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - IHSM3825EB150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max
IHSM3825EB150L
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max IHSM3825EB150L
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825EB150L-ND IHSM3825EB150L
Product Name Fixed Inductors INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers