Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ220L

Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ220L-ND
Fixed Inductors IHSM5832PJ220L-ND
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM5832PJ220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM5832PJ220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM5832PJ220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ220L-ND IHSM5832PJ220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers