2.2µH Unshielded Inductor 8.5A 15mOhm Max Nonstandard
Inductor Power Molded Wirewound 2.2uH 15% 1KHz Ferrite 8.5A 0.015Ohm DCR 5832 T/R Product overview: IHSM5832RF2R2L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1KHz, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1KHz, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM5832RF2R2L can be used for catalog matching and distributor lookup.
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦15% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Win Source Part Number: 993949-IHSM5832RF2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHSM-5832
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.285" (7.24mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.640" L x 0.320" W (16.26mm x 8.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 4A
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832RF2R2L-ND | 71-IHSM5832RF2R2L | IHSM5832RF2R2L | 993949-IHSM5832RF2R2L |
| Product Name | Fixed Inductors | 2.2uH 1KHz 8.5A Inductor and Choke | INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦15% Unshielded 15 mOhm Max | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |