Vishay Intertechnology, Inc. INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max IHSM3825EB4R7L

Description
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max - IHSM3825EB4R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max
IHSM3825EB4R7L
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max IHSM3825EB4R7L
INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825EB4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB4R7L-ND
Fixed Inductors IHSM3825EB4R7L-ND
4.7µH Unshielded Inductor 2.17A 83mOhm Max Nonstandard

4.7µH Unshielded Inductor 2.17A 83mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825EB4R7L IHSM3825EB4R7L-ND
Product Name INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦15% Unshielded 83 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0830 ohms 0.0830 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details