1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1.5UH, 3.5A, SMD; Inductance:1.5µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825EB1R5L-ND | 53K4926 |
| Product Name | Fixed Inductors | Inductor, Shielded, 1.5Uh, 3.5A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) |